Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.30
|
No stock
|
Buy Now |
Remote Control Type | Receiver & Transmitter |
---|---|
No. of Channels | 4 Channel |
Frequency | 433.92MHz |
Range | 30m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Hardware / Software - Keyfob |
Kit Features | AM System Complete Remote Control System 4 Channels High Security Radio Protocol |
Type | Remote Control System |
REMOTE CONTROL, AM, 4 CHANNEL | Farnell |
Where can I find additional details, specifications and documents for a LEWES-S4?
Additional datasheets, footprints and schematics for LEWES-S4 are listed on our Part Details page. You can also find images and similar parts to LEWES-S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEWES-S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEWES-S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEWES-S4 fall under?
The LEWES-S4 is listed under Electrical & Lighting > Wireless Systems & Modules > Remote Control Systems.
Can I view similar or alternative parts?
You can view similar parts to LEWES-S4 when available in the Remote Control Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEWES-S4 you can contact the distributor directly for product support, shipping queries etc.
Is the LEWES-S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEWES-S4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LEWES-S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEWES-S4 often in real-time on the comparison pages.
What if I can't find stock of LEWES-S4?
You can fill out our help required form which you can use to request a quote for LEWES-S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.