Status: | Unknown |
---|---|
Series: | KILOVAC LEV100 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO DM |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 100A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 48V |
Switching Power AC1 | - |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | KILOVAC LEV100 Series |
SVHC | No SVHC (27-Jun-2018) |
Lev100A6Anh=Relay,spst-No,48Vdc Vmt 15 |Kilovac Te Connectivity LEV100A6ANH | Newark Electronics |
Industrial Relays RELAY SPST-NO 48VDC VMT 15 | Rapid Electronics |
Electromechanical Relay SPST-NO 100A 48V 392Ohm Side Mount | Avnet America |
HIGHCURRENT RELAY LEV100A6ANH | TTI Europe |
Where can I find additional details, specifications and documents for a LEV100A6ANH?
Additional datasheets, footprints and schematics for LEV100A6ANH are listed on our Part Details page. You can also find images and similar parts to LEV100A6ANH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV100A6ANH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV100A6ANH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV100A6ANH fall under?
The LEV100A6ANH is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV100A6ANH when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV100A6ANH you can contact the distributor directly for product support, shipping queries etc.
Is the LEV100A6ANH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV100A6ANH have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for LEV100A6ANH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV100A6ANH often in real-time on the comparison pages.
What if I can't find stock of LEV100A6ANH?
You can fill out our help required form which you can use to request a quote for LEV100A6ANH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.