Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | LED Backlight Driver |
---|---|
For Use With | LCD Display Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Driver for LED back light of LCD Display 3A/40V O/P Brightness Adjustable 2V-16V Supply |
Led Backlight Driver Board, Tps61500 | Newark Electronics |
LED BACKLIGHT DRIVER BOARD, TPS61500 | element14 |
Midas LEDV3 LED Backlight Driver 2.9-16V Input Up to 40V Output 3A | Rapid Electronics |
Where can I find additional details, specifications and documents for a LEDV3?
Additional datasheets, footprints and schematics for LEDV3 are listed on our Part Details page. You can also find images and similar parts to LEDV3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDV3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDV3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDV3 fall under?
The LEDV3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEDV3 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDV3 you can contact the distributor directly for product support, shipping queries etc.
Is the LEDV3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDV3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for LEDV3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDV3 often in real-time on the comparison pages.
What if I can't find stock of LEDV3?
You can fill out our help required form which you can use to request a quote for LEDV3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.