Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 24VDC |
---|---|
Input Power | 15.84W |
Luminous Flux | 1116lm |
IP Rating | IP66 |
RoHS Compliant | Yes |
Input Voltage:24Vdc | Newark Electronics |
Enclosure Lighting Fixture LED Lamp | Carlton-Bates |
Where can I find additional details, specifications and documents for a LEDHL24V24?
Additional datasheets, footprints and schematics for LEDHL24V24 are listed on our Part Details page. You can also find images and similar parts to LEDHL24V24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDHL24V24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDHL24V24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDHL24V24 fall under?
The LEDHL24V24 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to LEDHL24V24 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDHL24V24 you can contact the distributor directly for product support, shipping queries etc.
Is the LEDHL24V24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LEDHL24V24 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for LEDHL24V24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDHL24V24 often in real-time on the comparison pages.
What if I can't find stock of LEDHL24V24?
You can fill out our help required form which you can use to request a quote for LEDHL24V24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.