Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Receptacle |
---|---|
Connector Type B | Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | - |
Product Range | - |
Cable Assembly, Low Voltage, 1M, 16Awg | Newark Electronics |
Connecting Cable LED Lamp | Carlton-Bates |
Where can I find additional details, specifications and documents for a LEDA10E?
Additional datasheets, footprints and schematics for LEDA10E are listed on our Part Details page. You can also find images and similar parts to LEDA10E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDA10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDA10E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDA10E fall under?
The LEDA10E is listed under HOFFMAN ENCLOSURES Parts.
Can I view similar or alternative parts?
You can view similar parts to LEDA10E when available in the HOFFMAN ENCLOSURES Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDA10E you can contact the distributor directly for product support, shipping queries etc.
Is the LEDA10E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDA10E have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for LEDA10E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDA10E often in real-time on the comparison pages.
What if I can't find stock of LEDA10E?
You can fill out our help required form which you can use to request a quote for LEDA10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.