Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | - |
---|---|
Bulb Size | E5/8 or S6/8 |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | - |
Average Bulb Life | - |
Supply Voltage | 130V |
Current Rating | - |
Product Range | - |
Lamp, LED, T2, #5 Slide, White, 120V, 25mA, 1200EFCMSCP, 10000 Hrs | EIKO LED-120-PSB-W | RS Americas |
Lamp Base Type:Telephone Slide, T2 | element14 |
Lamp Base Type: Telephone Slide, T2 | Farnell |
Where can I find additional details, specifications and documents for a LED-120-PSB-W?
Additional datasheets, footprints and schematics for LED-120-PSB-W are listed on our Part Details page. You can also find images and similar parts to LED-120-PSB-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED-120-PSB-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED-120-PSB-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED-120-PSB-W fall under?
The LED-120-PSB-W is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to LED-120-PSB-W when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED-120-PSB-W you can contact the distributor directly for product support, shipping queries etc.
Is the LED-120-PSB-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED-120-PSB-W have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for LED-120-PSB-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED-120-PSB-W often in real-time on the comparison pages.
What if I can't find stock of LED-120-PSB-W?
You can fill out our help required form which you can use to request a quote for LED-120-PSB-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.