Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.81
|
No stock
|
Buy Now |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 6.35mm x 15.24mm |
Label Material | Polyester |
Label Colour | Silver |
Pack Quantity | 528 |
Product Range | - |
Colour | Silver |
Label Height | 6.35mm |
Label Size | 6.35mm x 15.24mm |
Label Width | 15.24mm |
Legend | Blank |
Material | Polyester |
LABEL, SLV, A4, 6.4X15.2MM, CARD 528 | Farnell |
Where can I find additional details, specifications and documents for a LEB-0615P-8A?
Additional datasheets, footprints and schematics for LEB-0615P-8A are listed on our Part Details page. You can also find images and similar parts to LEB-0615P-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEB-0615P-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEB-0615P-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEB-0615P-8A fall under?
The LEB-0615P-8A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LEB-0615P-8A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEB-0615P-8A you can contact the distributor directly for product support, shipping queries etc.
Is the LEB-0615P-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEB-0615P-8A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LEB-0615P-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEB-0615P-8A often in real-time on the comparison pages.
What if I can't find stock of LEB-0615P-8A?
You can fill out our help required form which you can use to request a quote for LEB-0615P-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.