Status: | Unknown |
---|---|
Series: | LEA Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,515
in stock
|
Buy Now | |
element14
from US$0.22
|
2,515
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,515
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,830
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Pitch Spacing | 1.8mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | LEA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
Wire-To-Board Connector, Lea Series, Receptacle, 2, 1.8 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LEAR-02V-S | Newark Electronics |
CONNECTOR, RCPT, 2POS, 1ROW, 1.8MM | element14 |
LED connector Housing1.8mm pitch 2 way | RS |
LEA Series 2 Position 1.8 mm Pitch Wire to Board Crimp Housing Connector | Future Electronics |
PITCH 1.8MM | TTI Europe |
Where can I find additional details, specifications and documents for a LEAR-02V-S?
Additional datasheets, footprints and schematics for LEAR-02V-S are listed on our Part Details page. You can also find images and similar parts to LEAR-02V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEAR-02V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEAR-02V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEAR-02V-S fall under?
The LEAR-02V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LEAR-02V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEAR-02V-S you can contact the distributor directly for product support, shipping queries etc.
Is the LEAR-02V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEAR-02V-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for LEAR-02V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEAR-02V-S often in real-time on the comparison pages.
What if I can't find stock of LEAR-02V-S?
You can fill out our help required form which you can use to request a quote for LEAR-02V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.