LE1M35U708 Industrial Automation & Control Gear by Schneider Electric

DOL MOTOR STARTER 3-PH 2.6A 1.1KW

Status: Unknown
Series: TeSys LE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$122.46

Distributor Stock
Logo for RS
RS
from US$164.05
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$122.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 240VAC
No. of Phases Three Phase
Power Rating 1.1kW
Current Rating 2.6A
Product Range TeSys LE Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

DOL Starter 240Vac, 1.8-2.6A | RS
Dol Motor Starter, 3-Ph, 2.6A, 1.1Kw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LE1M35U708?

Additional datasheets, footprints and schematics for LE1M35U708 are listed on our Part Details page. You can also find images and similar parts to LE1M35U708 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LE1M35U708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1M35U708 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LE1M35U708 fall under?

The LE1M35U708 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to LE1M35U708 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LE1M35U708 you can contact the distributor directly for product support, shipping queries etc.

Is the LE1M35U708 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LE1M35U708 have stock available?

Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for LE1M35U708.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LE1M35U708 often in real-time on the comparison pages.

What if I can't find stock of LE1M35U708?

You can fill out our help required form which you can use to request a quote for LE1M35U708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay