Status: | Unknown |
---|---|
Series: | TeSys LE Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 690VAC |
No. of Phases | Three Phase |
Power Rating | 33kW |
Current Rating | 50A |
Product Range | TeSys LE Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LE1D50AP7?
Additional datasheets, footprints and schematics for LE1D50AP7 are listed on our Part Details page. You can also find images and similar parts to LE1D50AP7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE1D50AP7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1D50AP7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE1D50AP7 fall under?
The LE1D50AP7 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LE1D50AP7 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE1D50AP7 you can contact the distributor directly for product support, shipping queries etc.
Is the LE1D50AP7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE1D50AP7 have stock available?
There is no stock from authorised distributors for LE1D50AP7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE1D50AP7 often in real-time on the comparison pages.
What if I can't find stock of LE1D50AP7?
You can fill out our help required form which you can use to request a quote for LE1D50AP7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.