LE1D40AP7 Schneider Electric Parts by Schneider Electric

DOL MOTOR STARTER 3-PH 30KW 690VAC

Status: Unknown
Series: TeSys LE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$191.88

Distributor Stock
Logo for Farnell
Farnell
from US$191.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 690VAC
No. of Phases Three Phase
Power Rating 30kW
Current Rating 40A
Product Range TeSys LE Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DOL MOTOR STARTER, 3-PH, 30KW, 690VAC | Farnell
Dol Motor Starter, 3-Ph, 30Kw, 690Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LE1D40AP7?

Additional datasheets, footprints and schematics for LE1D40AP7 are listed on our Part Details page. You can also find images and similar parts to LE1D40AP7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LE1D40AP7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1D40AP7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LE1D40AP7 fall under?

The LE1D40AP7 is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to LE1D40AP7 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LE1D40AP7 you can contact the distributor directly for product support, shipping queries etc.

Is the LE1D40AP7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LE1D40AP7 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LE1D40AP7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LE1D40AP7 often in real-time on the comparison pages.

What if I can't find stock of LE1D40AP7?

You can fill out our help required form which you can use to request a quote for LE1D40AP7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay