Status: | Unknown |
---|---|
Series: | TeSys LE Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 690VAC |
No. of Phases | Three Phase |
Power Rating | 10kW |
Current Rating | 18A |
Product Range | TeSys LE Series |
SVHC | No SVHC (15-Jan-2018) |
DOL MOTOR STARTER, 3-PH, 10KW, 690VAC | element14 |
Where can I find additional details, specifications and documents for a LE1D18P7A05?
Additional datasheets, footprints and schematics for LE1D18P7A05 are listed on our Part Details page. You can also find images and similar parts to LE1D18P7A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE1D18P7A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1D18P7A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE1D18P7A05 fall under?
The LE1D18P7A05 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LE1D18P7A05 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE1D18P7A05 you can contact the distributor directly for product support, shipping queries etc.
Is the LE1D18P7A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE1D18P7A05 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LE1D18P7A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE1D18P7A05 often in real-time on the comparison pages.
What if I can't find stock of LE1D18P7A05?
You can fill out our help required form which you can use to request a quote for LE1D18P7A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.