Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 220VAC |
---|---|
Supply Voltage Max | 460VAC |
No. of Phases | - |
Power Rating | 4kW |
Current Rating | 9A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current AC | 250A |
Coil Holding Power | 7VA |
Coil Voltage VAC Nom | 400V |
External Depth | 128.5mm |
External Length / Height | 166mm |
External Width | 88mm |
Full Load Current | 9A |
Height | 166mm |
IP / NEMA Rating | IP2X |
Load Current Max | 9A |
Operating Temperature Max | 40°C |
Standard | EN 60947 |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage Range | 220V AC to 460V AC |
Weight | 0.92kg |
Direct on line motor starter,4kW 400Vac | RS |
STARTER, ENCLOSED, 4KW | element14 |
Starter, Enclosed, 4Kw | Newark Electronics |
Where can I find additional details, specifications and documents for a LE1D09V7?
Additional datasheets, footprints and schematics for LE1D09V7 are listed on our Part Details page. You can also find images and similar parts to LE1D09V7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE1D09V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1D09V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE1D09V7 fall under?
The LE1D09V7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LE1D09V7 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE1D09V7 you can contact the distributor directly for product support, shipping queries etc.
Is the LE1D09V7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE1D09V7 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LE1D09V7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE1D09V7 often in real-time on the comparison pages.
What if I can't find stock of LE1D09V7?
You can fill out our help required form which you can use to request a quote for LE1D09V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.