Status: | Unknown |
---|---|
Series: | TeSys LE Series |
RoHS: | Unknown |
Prices starting from US$139.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$139.87
|
No stock
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 690VAC |
No. of Phases | Three Phase |
Power Rating | 5.5kW |
Current Rating | 9A |
Product Range | TeSys LE Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LE1D09P7A13T?
Additional datasheets, footprints and schematics for LE1D09P7A13T are listed on our Part Details page. You can also find images and similar parts to LE1D09P7A13T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE1D09P7A13T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE1D09P7A13T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE1D09P7A13T fall under?
The LE1D09P7A13T is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LE1D09P7A13T when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE1D09P7A13T you can contact the distributor directly for product support, shipping queries etc.
Is the LE1D09P7A13T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE1D09P7A13T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LE1D09P7A13T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE1D09P7A13T often in real-time on the comparison pages.
What if I can't find stock of LE1D09P7A13T?
You can fill out our help required form which you can use to request a quote for LE1D09P7A13T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.