Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2V |
Luminous Intensity | 5mcd |
No. of Digits / Alpha | 3 |
Character Size | 7.1mm |
Common Connection | Common Anode |
Product Range | - |
Display, Seven Segment, 7Mm, Red | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 7MM, RED | element14 |
LDT-M2804RI Series Red Digit Display Through Hole Active Matrix TFT Display | Future Electronics |
.28" TRPL DGT7-SEG,635nm RED DISP, C/A, GREY/WHITE | Lumex LDT-M2804RI | RS Americas |
Where can I find additional details, specifications and documents for a LDT-M2804RI?
Additional datasheets, footprints and schematics for LDT-M2804RI are listed on our Part Details page. You can also find images and similar parts to LDT-M2804RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDT-M2804RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDT-M2804RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDT-M2804RI fall under?
The LDT-M2804RI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDT-M2804RI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDT-M2804RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDT-M2804RI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDT-M2804RI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for LDT-M2804RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDT-M2804RI often in real-time on the comparison pages.
What if I can't find stock of LDT-M2804RI?
You can fill out our help required form which you can use to request a quote for LDT-M2804RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.