Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Luminous Intensity | 3.9mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
Colour | Red |
Three Digit Seven Segment Red 0.56 Common Anode Through Hole LED Display" | Future Electronics |
Display, Seven Segment, 14Mm, Red | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 14MM, RED | element14 |
Where can I find additional details, specifications and documents for a LDT-A514RI.?
Additional datasheets, footprints and schematics for LDT-A514RI. are listed on our Part Details page. You can also find images and similar parts to LDT-A514RI. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDT-A514RI. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDT-A514RI. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDT-A514RI. fall under?
The LDT-A514RI. is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDT-A514RI. when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDT-A514RI. you can contact the distributor directly for product support, shipping queries etc.
Is the LDT-A514RI. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDT-A514RI. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDT-A514RI..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDT-A514RI. often in real-time on the comparison pages.
What if I can't find stock of LDT-A514RI.?
You can fill out our help required form which you can use to request a quote for LDT-A514RI. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.