Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Luminous Intensity | 3.9mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Packaging | Each |
Display, Seven Segment, 14.22Mm, Green | Newark Electronics |
.56" TRIPLE DIGIT DISPLA Y, GREEN, GRAY/WHT | Lumex LDT-A512RI | RS Americas |
DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a LDT-A512RI?
Additional datasheets, footprints and schematics for LDT-A512RI are listed on our Part Details page. You can also find images and similar parts to LDT-A512RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDT-A512RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDT-A512RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDT-A512RI fall under?
The LDT-A512RI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDT-A512RI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDT-A512RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDT-A512RI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDT-A512RI have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LDT-A512RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDT-A512RI often in real-time on the comparison pages.
What if I can't find stock of LDT-A512RI?
You can fill out our help required form which you can use to request a quote for LDT-A512RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.