Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 4.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 7.62mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
Display, 7-Segment, 7.62Mm, Red | Newark Electronics |
Single Digit Red 0.3 Common Anode High Temp Seven Segment Display" | Future Electronics |
.30" 7-SEG DSPL, SMT, C/A RED GRY/WHT HIGH TEMP | Lumex LDS-SMHTA304RISITR | RS Americas |
Where can I find additional details, specifications and documents for a LDS-SMHTA304RISITR?
Additional datasheets, footprints and schematics for LDS-SMHTA304RISITR are listed on our Part Details page. You can also find images and similar parts to LDS-SMHTA304RISITR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-SMHTA304RISITR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-SMHTA304RISITR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-SMHTA304RISITR fall under?
The LDS-SMHTA304RISITR is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-SMHTA304RISITR when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-SMHTA304RISITR you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-SMHTA304RISITR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDS-SMHTA304RISITR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for LDS-SMHTA304RISITR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-SMHTA304RISITR often in real-time on the comparison pages.
What if I can't find stock of LDS-SMHTA304RISITR?
You can fill out our help required form which you can use to request a quote for LDS-SMHTA304RISITR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.