Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.25V |
Luminous Intensity | 2.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 7.62mm |
Common Connection | Common Anode |
Packaging | Cut Tape |
DISPLAY, 7-SEGMENT, 7.62MM, GREEN | element14 |
Display, 7-Segment, 7.62Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a LDS-SMHTA302RISUGT?
Additional datasheets, footprints and schematics for LDS-SMHTA302RISUGT are listed on our Part Details page. You can also find images and similar parts to LDS-SMHTA302RISUGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-SMHTA302RISUGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-SMHTA302RISUGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-SMHTA302RISUGT fall under?
The LDS-SMHTA302RISUGT is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-SMHTA302RISUGT when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-SMHTA302RISUGT you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-SMHTA302RISUGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS-SMHTA302RISUGT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LDS-SMHTA302RISUGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-SMHTA302RISUGT often in real-time on the comparison pages.
What if I can't find stock of LDS-SMHTA302RISUGT?
You can fill out our help required form which you can use to request a quote for LDS-SMHTA302RISUGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.