Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 3.9mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Colour | Red |
RoHS Compliant | Yes |
.56IN. 7 SEGMENT SINGLE DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMON CA | Lumex LDS-C514RI | RS Americas |
.56IN. 7 SEGMENT SINGLE DISPLAY, 635NM R | RS |
Display, Seven Segment, 14Mm, Red | Newark Electronics |
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display" | Future Electronics |
Where can I find additional details, specifications and documents for a LDS-C514RI?
Additional datasheets, footprints and schematics for LDS-C514RI are listed on our Part Details page. You can also find images and similar parts to LDS-C514RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-C514RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-C514RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-C514RI fall under?
The LDS-C514RI is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-C514RI when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-C514RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-C514RI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDS-C514RI have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for LDS-C514RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-C514RI often in real-time on the comparison pages.
What if I can't find stock of LDS-C514RI?
You can fill out our help required form which you can use to request a quote for LDS-C514RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.