Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 9.1mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Display, Seven Segment, 9Mm, Green | Newark Electronics |
.36IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON | Lumex LDS-C322RI | RS Americas |
Where can I find additional details, specifications and documents for a LDS-C322RI?
Additional datasheets, footprints and schematics for LDS-C322RI are listed on our Part Details page. You can also find images and similar parts to LDS-C322RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-C322RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-C322RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-C322RI fall under?
The LDS-C322RI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-C322RI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-C322RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-C322RI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS-C322RI have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LDS-C322RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-C322RI often in real-time on the comparison pages.
What if I can't find stock of LDS-C322RI?
You can fill out our help required form which you can use to request a quote for LDS-C322RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.