Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 1 |
---|---|
Character Size | 45.7mm |
LED Color | Red |
Common Connection | Common Anode |
Luminous Intensity | 13mcd |
Forward Current If | 10mA |
Forward Voltage | 6V |
Leaded Process Compatible | Yes |
Display, Seven Segment, 45Mm, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a LDS-AA184RD-SI?
Additional datasheets, footprints and schematics for LDS-AA184RD-SI are listed on our Part Details page. You can also find images and similar parts to LDS-AA184RD-SI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-AA184RD-SI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-AA184RD-SI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-AA184RD-SI fall under?
The LDS-AA184RD-SI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-AA184RD-SI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-AA184RD-SI you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-AA184RD-SI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS-AA184RD-SI have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LDS-AA184RD-SI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-AA184RD-SI often in real-time on the comparison pages.
What if I can't find stock of LDS-AA184RD-SI?
You can fill out our help required form which you can use to request a quote for LDS-AA184RD-SI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.