Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 1.8V |
Luminous Intensity | 13.3mcd |
No. of Digits / Alpha | 1 |
Character Size | 20.32mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
| Heilind Electronics |
Display, Seven Segment, 20.32Mm, Red | Newark Electronics |
Single Digit Seven Segment Red 0.8 Common Anode Through Hole LED Display" | Future Electronics |
.8" LED DISP,660nm RED, C .A.,GRY/WHT | Lumex LDS-A816RI | RS Americas |
Where can I find additional details, specifications and documents for a LDS-A816RI?
Additional datasheets, footprints and schematics for LDS-A816RI are listed on our Part Details page. You can also find images and similar parts to LDS-A816RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS-A816RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS-A816RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS-A816RI fall under?
The LDS-A816RI is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDS-A816RI when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS-A816RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDS-A816RI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDS-A816RI have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for LDS-A816RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS-A816RI often in real-time on the comparison pages.
What if I can't find stock of LDS-A816RI?
You can fill out our help required form which you can use to request a quote for LDS-A816RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.