Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2V |
Luminous Intensity | 3.9mcd |
No. of Digits / Alpha | 4 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
Display, Seven Segment, 14.22Mm, Red | Newark Electronics |
0,56" QUAD LED DISP MPLX 635 RED GREY/WT | Lumex LDQ-N514RI | RS Americas |
DISPLAY, SEVEN SEGMENT, 14.22MM, RED | element14 |
Where can I find additional details, specifications and documents for a LDQ-N514RI?
Additional datasheets, footprints and schematics for LDQ-N514RI are listed on our Part Details page. You can also find images and similar parts to LDQ-N514RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDQ-N514RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDQ-N514RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDQ-N514RI fall under?
The LDQ-N514RI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDQ-N514RI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDQ-N514RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDQ-N514RI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDQ-N514RI have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LDQ-N514RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDQ-N514RI often in real-time on the comparison pages.
What if I can't find stock of LDQ-N514RI?
You can fill out our help required form which you can use to request a quote for LDQ-N514RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.