Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.15
|
No stock
|
Buy Now |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 1.8V |
Luminous Intensity | 9mcd |
No. of Digits / Alpha | 4 |
Character Size | 7.62mm |
Common Connection | Common Cathode |
RoHS Compliant | Yes |
Display, Seven Segment, 7.6Mm, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a LDQ-N3046RI-RA?
Additional datasheets, footprints and schematics for LDQ-N3046RI-RA are listed on our Part Details page. You can also find images and similar parts to LDQ-N3046RI-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDQ-N3046RI-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDQ-N3046RI-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDQ-N3046RI-RA fall under?
The LDQ-N3046RI-RA is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDQ-N3046RI-RA when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDQ-N3046RI-RA you can contact the distributor directly for product support, shipping queries etc.
Is the LDQ-N3046RI-RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDQ-N3046RI-RA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LDQ-N3046RI-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDQ-N3046RI-RA often in real-time on the comparison pages.
What if I can't find stock of LDQ-N3046RI-RA?
You can fill out our help required form which you can use to request a quote for LDQ-N3046RI-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.