Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 1.8V |
Luminous Intensity | 9mcd |
No. of Digits / Alpha | 4 |
Character Size | 7.1mm |
Common Connection | Common Cathode |
RoHS Compliant | Yes |
Display, Seven Segment, 7Mm, Red | Newark Electronics |
.28" QUAD DSPL,660nm SUP RED, C/C, GRY/WHT | Lumex LDQ-N286RI | RS Americas |
Where can I find additional details, specifications and documents for a LDQ-N286RI?
Additional datasheets, footprints and schematics for LDQ-N286RI are listed on our Part Details page. You can also find images and similar parts to LDQ-N286RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDQ-N286RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDQ-N286RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDQ-N286RI fall under?
The LDQ-N286RI is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDQ-N286RI when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDQ-N286RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDQ-N286RI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDQ-N286RI have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LDQ-N286RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDQ-N286RI often in real-time on the comparison pages.
What if I can't find stock of LDQ-N286RI?
You can fill out our help required form which you can use to request a quote for LDQ-N286RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.