Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
Forward Current If | 10mA |
Forward Voltage | 3.5V |
Luminous Intensity | 6mcd |
No. of Digits / Alpha | 4 |
Character Size | 13.2mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
Blue Quad Digit 7 Segment 6000 mcd Common Cathode 3.5 V Display | Future Electronics |
.52" 4 1/2 DIG 7-SEG DSP L,470BLUE, C/A, MTPL | Lumex LDQ-M5207RI-USB | RS Americas |
Display, Seven Segment, 13.2Mm, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a LDQ-M5207RI-USB?
Additional datasheets, footprints and schematics for LDQ-M5207RI-USB are listed on our Part Details page. You can also find images and similar parts to LDQ-M5207RI-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDQ-M5207RI-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDQ-M5207RI-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDQ-M5207RI-USB fall under?
The LDQ-M5207RI-USB is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDQ-M5207RI-USB when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDQ-M5207RI-USB you can contact the distributor directly for product support, shipping queries etc.
Is the LDQ-M5207RI-USB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDQ-M5207RI-USB have stock available?
Authorised distributors including Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for LDQ-M5207RI-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDQ-M5207RI-USB often in real-time on the comparison pages.
What if I can't find stock of LDQ-M5207RI-USB?
You can fill out our help required form which you can use to request a quote for LDQ-M5207RI-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.