Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2V |
Luminous Intensity | 5mcd |
No. of Digits / Alpha | 4 |
Character Size | 7.1mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
.28IN. 7 SEGMENT 4 DIGIT DISPLAY,635NM R | RS |
Display, Seven Segment, 7Mm, Red | Newark Electronics |
Four Digit Seven Segment Red 0.28 Common Anode Through Hole LED Display" | Future Electronics |
.28IN. 7 SEGMENT 4 DIGIT DISPLAY,635NM RED, GRAY FACE, WHITE SEGMENTS | Lumex LDQ-M284RI | RS Americas |
Where can I find additional details, specifications and documents for a LDQ-M284RI?
Additional datasheets, footprints and schematics for LDQ-M284RI are listed on our Part Details page. You can also find images and similar parts to LDQ-M284RI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDQ-M284RI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDQ-M284RI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDQ-M284RI fall under?
The LDQ-M284RI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDQ-M284RI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDQ-M284RI you can contact the distributor directly for product support, shipping queries etc.
Is the LDQ-M284RI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDQ-M284RI have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for LDQ-M284RI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDQ-M284RI often in real-time on the comparison pages.
What if I can't find stock of LDQ-M284RI?
You can fill out our help required form which you can use to request a quote for LDQ-M284RI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.