Status: | Active |
---|---|
Series: | LDP01-56AY |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
234
in stock
|
Buy Now | |
element14
from US$1.60
|
234
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Stand-off voltage range: from 22 to 70 V |
Low leakage current: 1 μA at 25 °C |
Operating Tjmax: 175 °C |
High power capability at Tj max |
JEDEC registered package outline |
ROHS and Halogen free |
Resin meets UL 94, V0 |
AEC-Q101 compliant |
Product Specifications |
---|
DS10407 Automotive TVS for load dump protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, 48V, Unidir, To-263 | Newark Electronics |
TVS DIODE, 48V, UNIDIR, TO-263 | element14 |
Diode TVS Single Uni-Dir 48V 3-Pin D2PAK T/R | Avnet Silica |
ESD Suppressors / TVS Diodes PROTECTION | Future Electronics |
Where can I find additional details, specifications and documents for a LDP01-56AY?
Additional datasheets, footprints and schematics for LDP01-56AY are listed on our Part Details page. You can also find images and similar parts to LDP01-56AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDP01-56AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDP01-56AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDP01-56AY fall under?
The LDP01-56AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to LDP01-56AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDP01-56AY you can contact the distributor directly for product support, shipping queries etc.
Is the LDP01-56AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LDP01-56AY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LDP01-56AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDP01-56AY often in real-time on the comparison pages.
What if I can't find stock of LDP01-56AY?
You can fill out our help required form which you can use to request a quote for LDP01-56AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.