LDP01-30AY Transient Voltage Suppressors (TVS) by STMicroelectronics

Automotive 27 V TVS for load dump in D2PAK

Status: Active
Series: LDP01-30AY
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LDP01-xxAY Transil series have been designed to protect automotive sensitive circuits against surges defined in ISO 7637-2 and ISO 16750 tests A and B also called load-dump. The planar technology makes it compatible with high-end circuits where low leakage current and high junction temperature are required to provide reliability and stability over time. LDP01-xxAY is packaged in D²PAK.

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.47
2,688
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.81
2,688
in stock
Buy Now
Logo for element14
element14
from US$1.49
2,688
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Stand-off voltage range: from 22 to 70 V
Low leakage current: 1 μA at 25 °C
Operating Tjmax: 175 °C
High power capability at Tj max
JEDEC registered package outline
ROHS and Halogen free
Resin meets UL 94, V0
AEC-Q101 compliant

Resources


Application Notes
AN575 CALCULATION OF TRANSIL APPARENT DYNAMIC RESISTANCE
AN5704 Electro-thermal PSPICE models for tansient voltage suprressor (TVS)
AN5241 Fundamentals of ESD protection at system level
AN5686 PCB layout tips to maximize ESD protection efficiency
AN317 PROTECTION BY TRANSIL
AN2689 Protection of automotive electronics from electrical hazards, guidelines for design and component selection
AN319 RELAY DRIVE PROTECTION
AN5367 SIMetrix / SIMPLIS: PSpice model import
AN587 TRANSISTOR PROTECTION BY TRANSIL
AN316 TVS clamping protection mode
AN4160 TVS devices for power line communication applications
AN574 Transient voltage suppressor (TVS) / Thyristor surge suppressor (TSS) crowbar protection comparison
AN4871 USB Type-C protection and filtering
AN586 USE OF TRANSIL AS RECTIFIER DIODES

Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

Tvs Diode, 27V, Unidir, To-263 | Newark Electronics
TVS DIODE, 27V, UNIDIR, TO-263 | element14
D2PAK | Future Electronics
Diode TVS Single Uni-Dir 27V 3-Pin D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDP01-30AY?

Additional datasheets, footprints and schematics for LDP01-30AY are listed on our Part Details page. You can also find images and similar parts to LDP01-30AY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDP01-30AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDP01-30AY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDP01-30AY fall under?

The LDP01-30AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.

Can I view similar or alternative parts?

You can view similar parts to LDP01-30AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDP01-30AY you can contact the distributor directly for product support, shipping queries etc.

Is the LDP01-30AY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LDP01-30AY have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDP01-30AY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDP01-30AY often in real-time on the comparison pages.

What if I can't find stock of LDP01-30AY?

You can fill out our help required form which you can use to request a quote for LDP01-30AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay