Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 50W |
Output Voltage Min | 590mV |
Output Voltage Max | 5.1V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Non Isolated POL |
Input Voltage DC Min | 3V |
RoHS Compliant | Yes |
3.0-13.8Vin, 0.59-5.1V@10A, 0.41" X 0.45" X 0.65", 94% Eff, Th, Vertical Mount, Rohs 6 |Artesyn Embedded Technologies LDO10C-005W05-VJ | Newark Electronics |
Where can I find additional details, specifications and documents for a LDO10C-005W05-VJ.?
Additional datasheets, footprints and schematics for LDO10C-005W05-VJ. are listed on our Part Details page. You can also find images and similar parts to LDO10C-005W05-VJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDO10C-005W05-VJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO10C-005W05-VJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDO10C-005W05-VJ. fall under?
The LDO10C-005W05-VJ. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to LDO10C-005W05-VJ. when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDO10C-005W05-VJ. you can contact the distributor directly for product support, shipping queries etc.
Is the LDO10C-005W05-VJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDO10C-005W05-VJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for LDO10C-005W05-VJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDO10C-005W05-VJ. often in real-time on the comparison pages.
What if I can't find stock of LDO10C-005W05-VJ.?
You can fill out our help required form which you can use to request a quote for LDO10C-005W05-VJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.