Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red Green Blue |
---|---|
Forward Voltage | 5V |
Luminous Intensity | - |
Display Dots x Lines | 64 x 32 |
Display Size | 192mm x 96mm |
Peak Wavelength | - |
Product Range | - |
MSL | - |
Led Dot Matrix Display, 64 X 32, Rgb, 5V | Newark Electronics |
64X32 RGB LED DOT MTRX, 3mm PITCH, UART INTERFACE, USB POWER, 1.5A CURRENT CLAMP | Lumex LDM-6432-P3-UR-1 | RS Americas |
LED DOT MATRIX DISPLAY, 64 X 32, RGB, 5V | element14 |
Where can I find additional details, specifications and documents for a LDM-6432-P3-UR-1?
Additional datasheets, footprints and schematics for LDM-6432-P3-UR-1 are listed on our Part Details page. You can also find images and similar parts to LDM-6432-P3-UR-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDM-6432-P3-UR-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDM-6432-P3-UR-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDM-6432-P3-UR-1 fall under?
The LDM-6432-P3-UR-1 is listed under Lumex Optoelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LDM-6432-P3-UR-1 when available in the Lumex Optoelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDM-6432-P3-UR-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LDM-6432-P3-UR-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDM-6432-P3-UR-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LDM-6432-P3-UR-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDM-6432-P3-UR-1 often in real-time on the comparison pages.
What if I can't find stock of LDM-6432-P3-UR-1?
You can fill out our help required form which you can use to request a quote for LDM-6432-P3-UR-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.