Status: | Unknown |
---|---|
Series: | 5V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LDLN025 Series 5 V 250 mA Surface Mount Ultra Low Noise LDO - DFN-4 (1x1) | Future Electronics |
LDLN025 Series Ultra Low Noise LDO 5V 250mA 4-Pin DFN T/R | Avnet America |
LDO Regulator 250mA 5V Low Noise DFN4 | RS |
Linear Vr |Stmicroelectronics LDLN025PU50R | Newark Electronics |
LDO, FIXED, 5V, 0.25A, DFN-4 | element14 |
Where can I find additional details, specifications and documents for a LDLN025PU50R?
Additional datasheets, footprints and schematics for LDLN025PU50R are listed on our Part Details page. You can also find images and similar parts to LDLN025PU50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN025PU50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN025PU50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN025PU50R fall under?
The LDLN025PU50R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN025PU50R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN025PU50R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN025PU50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDLN025PU50R have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for LDLN025PU50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN025PU50R often in real-time on the comparison pages.
What if I can't find stock of LDLN025PU50R?
You can fill out our help required form which you can use to request a quote for LDLN025PU50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.