Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,932
in stock
|
Buy Now | |
element14
from US$0.39
|
1,932
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,757
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 1.2A |
RoHS Compliant | Yes |
Ldo, Fixed, 3.3V, 1.2A, -40 To 125Deg C | Newark Electronics |
LDL112 Series 3.3 V 1.2 A Fixed Low Quiescent Current LDO - DFN-6 (2x2) | Future Electronics |
LDO Regulator Pos 3.3V 1.2A 6-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDL112PU33R?
Additional datasheets, footprints and schematics for LDL112PU33R are listed on our Part Details page. You can also find images and similar parts to LDL112PU33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL112PU33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL112PU33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL112PU33R fall under?
The LDL112PU33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL112PU33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL112PU33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDL112PU33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDL112PU33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDL112PU33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL112PU33R often in real-time on the comparison pages.
What if I can't find stock of LDL112PU33R?
You can fill out our help required form which you can use to request a quote for LDL112PU33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.