LDK715M50R Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 5V, 0.085A, -40 TO 125DEG CDropout

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
3,429
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
4,798
in stock
Buy Now
Logo for element14
element14
from US$0.40
3,429
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 4.3V
Input Voltage Max 24V
Fixed Output Voltage Nom. 5V
Output Current 85mA
RoHS Compliant Yes

Alternative Descriptions

Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C | Newark Electronics
LDO, FIXED, 5V, 0.085A, -40 TO 125DEG C | element14
LDK715 Series 5 V 85 mA High input Voltage LDO Linear Regulator - SOT-23-5 | Future Electronics
LDO Regulator Pos 5V 0.085A 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDK715M50R?

Additional datasheets, footprints and schematics for LDK715M50R are listed on our Part Details page. You can also find images and similar parts to LDK715M50R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDK715M50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK715M50R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDK715M50R fall under?

The LDK715M50R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LDK715M50R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDK715M50R you can contact the distributor directly for product support, shipping queries etc.

Is the LDK715M50R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LDK715M50R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDK715M50R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDK715M50R often in real-time on the comparison pages.

What if I can't find stock of LDK715M50R?

You can fill out our help required form which you can use to request a quote for LDK715M50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay