Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
2,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
7,115
in stock
|
Buy Now | |
element14
from US$0.38
|
5,019
in stock
|
Buy Now | |
Farnell
from US$0.38
|
5,019
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 12V |
Output Current | 200mA |
RoHS Compliant | Yes |
Ldo, Adj, 1.2 To 12V, 0.2A, 125Deg C | Newark Electronics |
ST LDK320M-R | RS |
LDK320 Series 200 mA ADJ Output SMT LDO Voltage Regulator - SOT-23-5 | Future Electronics |
LDO Regulator Positive 0.2A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK320M-R?
Additional datasheets, footprints and schematics for LDK320M-R are listed on our Part Details page. You can also find images and similar parts to LDK320M-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK320M-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK320M-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK320M-R fall under?
The LDK320M-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK320M-R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK320M-R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK320M-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDK320M-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LDK320M-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK320M-R often in real-time on the comparison pages.
What if I can't find stock of LDK320M-R?
You can fill out our help required form which you can use to request a quote for LDK320M-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.