Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 110mm |
External Width - Metric | 99.7mm |
External Depth - Metric | 75mm |
IP Rating | IP20 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.33" |
External Width - Imperial | 3.93" |
External Depth - Imperial | 2.95" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Flammability Rating | UL94V-1/2 |
No. of Terminals | 30 |
Wire Area Size | 4mm² |
Where can I find additional details, specifications and documents for a LDG-A-30?
Additional datasheets, footprints and schematics for LDG-A-30 are listed on our Part Details page. You can also find images and similar parts to LDG-A-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDG-A-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDG-A-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDG-A-30 fall under?
The LDG-A-30 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to LDG-A-30 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDG-A-30 you can contact the distributor directly for product support, shipping queries etc.
Is the LDG-A-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDG-A-30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LDG-A-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDG-A-30 often in real-time on the comparison pages.
What if I can't find stock of LDG-A-30?
You can fill out our help required form which you can use to request a quote for LDG-A-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.