Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
2,022
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
925
in stock
|
Buy Now | |
element14
from US$1.46
|
925
in stock
|
Buy Now | |
Farnell
from US$1.39
|
925
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | LDE Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Capacitor: polyethylene | Transfer Multisort Elektronik |
Capacitor LDE PEN 1uF 100Vdc 63Vac | RS |
Film Capacitor, Aec-Q200 Lde Series, 1 F, 10%, Pen (Polyethylene Naphthalate), 100 V Rohs Compliant: Yes |Kemet LDEEE4100KA0N00 | Newark Electronics |
CAP, 1µF, 100V, 10%, PEN, 2824 | element14 |
Capacitor | RS Americas |
Film Capacitor, 1 uF, 63 V, 100 V, � 10%, Metallized PEN Stacked, 2824 [7260 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDEEE4100KA0N00?
Additional datasheets, footprints and schematics for LDEEE4100KA0N00 are listed on our Part Details page. You can also find images and similar parts to LDEEE4100KA0N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEEE4100KA0N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEEE4100KA0N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEEE4100KA0N00 fall under?
The LDEEE4100KA0N00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LDEEE4100KA0N00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEEE4100KA0N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEEE4100KA0N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEEE4100KA0N00 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDEEE4100KA0N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEEE4100KA0N00 often in real-time on the comparison pages.
What if I can't find stock of LDEEE4100KA0N00?
You can fill out our help required form which you can use to request a quote for LDEEE4100KA0N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.