Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 6mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
Display, 7-Segment, 14.22Mm, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a LDD-SMHTM5604RISIT?
Additional datasheets, footprints and schematics for LDD-SMHTM5604RISIT are listed on our Part Details page. You can also find images and similar parts to LDD-SMHTM5604RISIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDD-SMHTM5604RISIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDD-SMHTM5604RISIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDD-SMHTM5604RISIT fall under?
The LDD-SMHTM5604RISIT is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDD-SMHTM5604RISIT when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDD-SMHTM5604RISIT you can contact the distributor directly for product support, shipping queries etc.
Is the LDD-SMHTM5604RISIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDD-SMHTM5604RISIT have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for LDD-SMHTM5604RISIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDD-SMHTM5604RISIT often in real-time on the comparison pages.
What if I can't find stock of LDD-SMHTM5604RISIT?
You can fill out our help required form which you can use to request a quote for LDD-SMHTM5604RISIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.