Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.25V |
Luminous Intensity | 4.5mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Packaging | Cut Tape |
.56" 7-SEG DSPL, SMT, C/A GRN GRY/WHT HIGH TEMP | Lumex LDD-SMHTM5602RISUG | RS Americas |
Display, 7-Segment, 14.22Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a LDD-SMHTM5602RISUG?
Additional datasheets, footprints and schematics for LDD-SMHTM5602RISUG are listed on our Part Details page. You can also find images and similar parts to LDD-SMHTM5602RISUG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDD-SMHTM5602RISUG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDD-SMHTM5602RISUG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDD-SMHTM5602RISUG fall under?
The LDD-SMHTM5602RISUG is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDD-SMHTM5602RISUG when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDD-SMHTM5602RISUG you can contact the distributor directly for product support, shipping queries etc.
Is the LDD-SMHTM5602RISUG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDD-SMHTM5602RISUG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for LDD-SMHTM5602RISUG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDD-SMHTM5602RISUG often in real-time on the comparison pages.
What if I can't find stock of LDD-SMHTM5602RISUG?
You can fill out our help required form which you can use to request a quote for LDD-SMHTM5602RISUG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.