Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2V |
Luminous Intensity | 2mcd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Seven Segment Display, 7.62Mm, Red | Newark Electronics |
Dual Digit Seven Segment Red 0.3 Common Anode LED Display - DIP-10" | Future Electronics |
LDD-HTF304NI 2 Digit 7-Segment LED Display, CC Red 2000 mcd RH DP 7.62mm | Lumex LDD-HTF304NI | RS Americas |
SEVEN SEGMENT DISPLAY, 7.62MM, RED | element14 |
DISPLAY, 7 SEGMENT, 7.62MM, RED | Farnell |
Where can I find additional details, specifications and documents for a LDD-HTF304NI?
Additional datasheets, footprints and schematics for LDD-HTF304NI are listed on our Part Details page. You can also find images and similar parts to LDD-HTF304NI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDD-HTF304NI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDD-HTF304NI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDD-HTF304NI fall under?
The LDD-HTF304NI is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDD-HTF304NI when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDD-HTF304NI you can contact the distributor directly for product support, shipping queries etc.
Is the LDD-HTF304NI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDD-HTF304NI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LDD-HTF304NI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDD-HTF304NI often in real-time on the comparison pages.
What if I can't find stock of LDD-HTF304NI?
You can fill out our help required form which you can use to request a quote for LDD-HTF304NI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.