Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2V |
Luminous Intensity | 2mcd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Anode |
Colour | Red |
RoHS Compliant | Yes |
Display, Seven Segment, 8Mm, Red | Newark Electronics |
0,3"DUAL LED DISP 635NM GREY/WHITE CM AN | Lumex LDD-E304NI | RS Americas |
DISPLAY, 7 SEGMENT, 7.62MM, RED | element14 |
Where can I find additional details, specifications and documents for a LDD-E304NI?
Additional datasheets, footprints and schematics for LDD-E304NI are listed on our Part Details page. You can also find images and similar parts to LDD-E304NI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDD-E304NI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDD-E304NI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDD-E304NI fall under?
The LDD-E304NI is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDD-E304NI when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDD-E304NI you can contact the distributor directly for product support, shipping queries etc.
Is the LDD-E304NI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDD-E304NI have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for LDD-E304NI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDD-E304NI often in real-time on the comparison pages.
What if I can't find stock of LDD-E304NI?
You can fill out our help required form which you can use to request a quote for LDD-E304NI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.