Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.5mcd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
.30 DUAL DIG 7-SEG DSPL | Future Electronics |
.30" DUAL DIG 7-SEG DSPL ,GRN, RT ANG, C/A | Lumex LDD-E302NI-RA | RS Americas |
Display, Seven Segment, 8Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a LDD-E302NI-RA?
Additional datasheets, footprints and schematics for LDD-E302NI-RA are listed on our Part Details page. You can also find images and similar parts to LDD-E302NI-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDD-E302NI-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDD-E302NI-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDD-E302NI-RA fall under?
The LDD-E302NI-RA is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LDD-E302NI-RA when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDD-E302NI-RA you can contact the distributor directly for product support, shipping queries etc.
Is the LDD-E302NI-RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDD-E302NI-RA have stock available?
Authorised distributors including Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for LDD-E302NI-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDD-E302NI-RA often in real-time on the comparison pages.
What if I can't find stock of LDD-E302NI-RA?
You can fill out our help required form which you can use to request a quote for LDD-E302NI-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.