Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Slew Rate | - |
---|---|
Turn On Time | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Clock Frequency Max | 400kHz |
Sensor Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
INDUCTIVE TOUCH SENSOR, 400KHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a LDC2114PWT?
Additional datasheets, footprints and schematics for LDC2114PWT are listed on our Part Details page. You can also find images and similar parts to LDC2114PWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC2114PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC2114PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC2114PWT fall under?
The LDC2114PWT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LDC2114PWT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC2114PWT you can contact the distributor directly for product support, shipping queries etc.
Is the LDC2114PWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC2114PWT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LDC2114PWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC2114PWT often in real-time on the comparison pages.
What if I can't find stock of LDC2114PWT?
You can fill out our help required form which you can use to request a quote for LDC2114PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.