LDC1312EVM Part Information
Details for LDC1312EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits

Buy LDC1312EVM Directly from Texas Instruments (73 in stock) at $99.0000
Part Downloads

Part Specifications
Kit Application Type | Sensing - Navigation Position |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 LDC1312 |
Application Sub Type | Sensor |
Kit Contents | Eval Board LDC1312 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Inbuilt MSP430 MCU 12bit Inductance to Digital Converter Maximum Flexibility GUI/I2C Interface |
Alternative Part Descriptions
- EVAL BOARD, LDC1312; Kit Application Type:Sensing - Navigation, Position; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430F5528, LDC1312; Application Sub Type:Sensor; Kit Contents:Eval Board LDC1312; Product RoHS Compliant: Yes | Newark Electronics
- LDC1312 Evaluation Module for Inductance to Digital Converter with Sample PCB Coils | Texas Instruments
Viewing Distributors for LDC1312EVM
Loading...
Loading Results for LDC1312EVM