Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LDC1101 MSP430F5528 |
Application Sub Type | Inductance to Digital Converter |
Kit Contents | Eval Board LDC1101 & MSP430F5528 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU 183kSPS Throughput 1.8V Operation High Resolution Detachable Sensor Coil Micro-USB |
LDC1101 1.8V, High Resolution Inductance to Digital Converter Evaluation Module | Texas Instruments |
Eval Board, Ldc1101 Inductive Sensing | Newark Electronics |
Where can I find additional details, specifications and documents for a LDC1101EVM .?
Additional datasheets, footprints and schematics for LDC1101EVM . are listed on our Part Details page. You can also find images and similar parts to LDC1101EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1101EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1101EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1101EVM . fall under?
The LDC1101EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LDC1101EVM . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1101EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1101EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1101EVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDC1101EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1101EVM . often in real-time on the comparison pages.
What if I can't find stock of LDC1101EVM .?
You can fill out our help required form which you can use to request a quote for LDC1101EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.