Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 5.25V |
Analogue Supply Voltage Min | 4.75V |
Eddy Current Loss (Rp) Resolution | 16bit |
Inductance (L) Resolution | 24bit |
LDC Case Style | WSON |
LDC Interface Type | SPI |
No. of Pins | 16Pins |
Where can I find additional details, specifications and documents for a LDC1000NHRR .?
Additional datasheets, footprints and schematics for LDC1000NHRR . are listed on our Part Details page. You can also find images and similar parts to LDC1000NHRR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1000NHRR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1000NHRR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1000NHRR . fall under?
The LDC1000NHRR . is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC1000NHRR . when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1000NHRR . you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1000NHRR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1000NHRR . have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LDC1000NHRR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1000NHRR . often in real-time on the comparison pages.
What if I can't find stock of LDC1000NHRR .?
You can fill out our help required form which you can use to request a quote for LDC1000NHRR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.