Status: | Unknown |
---|---|
Series: | 1.5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Nom. | 1.5V |
Primary Input Voltage | 5.5V |
LDO, 1.5V, 150MA, 4HUSON | Farnell |
Where can I find additional details, specifications and documents for a LD6805K/15H?
Additional datasheets, footprints and schematics for LD6805K/15H are listed on our Part Details page. You can also find images and similar parts to LD6805K/15H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD6805K/15H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD6805K/15H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD6805K/15H fall under?
The LD6805K/15H is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD6805K/15H when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD6805K/15H you can contact the distributor directly for product support, shipping queries etc.
Is the LD6805K/15H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD6805K/15H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LD6805K/15H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD6805K/15H often in real-time on the comparison pages.
What if I can't find stock of LD6805K/15H?
You can fill out our help required form which you can use to request a quote for LD6805K/15H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.