Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,261
in stock
|
Buy Now | |
element14
from US$0.46
|
4,261
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ldo, Adj, 1.192-5V, 1A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD59100PUR | Newark Electronics |
LD59100: 5.5 V 1 A Ultra Low-Dropout Regulator with Reverse Current Protection | Future Electronics |
Ultra Low-Dropout Regulator with Reverse Current Protection 1-Channel Adjustable 1.2V to 5V 1A 8-Pin DFN SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD59100PUR?
Additional datasheets, footprints and schematics for LD59100PUR are listed on our Part Details page. You can also find images and similar parts to LD59100PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD59100PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD59100PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD59100PUR fall under?
The LD59100PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD59100PUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD59100PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD59100PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD59100PUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for LD59100PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD59100PUR often in real-time on the comparison pages.
What if I can't find stock of LD59100PUR?
You can fill out our help required form which you can use to request a quote for LD59100PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.