Status: | Unknown |
---|---|
Series: | LD46 Series |
RoHS: | Compliant |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 20mm |
Supply Voltage DC Min | 15V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | LD46 Series |
Sensing Mode | Reflective |
Sensing Range Min | 10mm |
RoHS Compliant | Yes |
Photoelectric Sensor | Newark Electronics |
Photoelectric Sensors 955201000 Sensor luminescene | Sager |
Where can I find additional details, specifications and documents for a LD46-UL-715?
Additional datasheets, footprints and schematics for LD46-UL-715 are listed on our Part Details page. You can also find images and similar parts to LD46-UL-715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD46-UL-715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD46-UL-715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD46-UL-715 fall under?
The LD46-UL-715 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to LD46-UL-715 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD46-UL-715 you can contact the distributor directly for product support, shipping queries etc.
Is the LD46-UL-715 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD46-UL-715 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LD46-UL-715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD46-UL-715 often in real-time on the comparison pages.
What if I can't find stock of LD46-UL-715?
You can fill out our help required form which you can use to request a quote for LD46-UL-715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.